Yageo USA RES 22.1 OHM 1/10W 1% 0603 SMD 9C06031A22R1FKHFT

Description
RES 22.1ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 22.1ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/10W 1% 0603 SMD - 9C06031A22R1FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/10W 1% 0603 SMD
9C06031A22R1FKHFT
RES 22.1 OHM 1/10W 1% 0603 SMD 9C06031A22R1FKHFT
RES 22.1ohm 1/10W 1% 0603 SMD

RES 22.1ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-22.1HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22.1HTR-ND
Chip Resistor - Surface Mount 311-22.1HTR-ND
22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A22R1FKHFT 311-22.1HTR-ND
Product Name RES 22.1 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details