Yageo USA RES 20.5 OHM 1/10W 1% 0603 SMD 9C06031A20R5FKHFT

Description
RES 20.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 20.5ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/10W 1% 0603 SMD - 9C06031A20R5FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/10W 1% 0603 SMD
9C06031A20R5FKHFT
RES 20.5 OHM 1/10W 1% 0603 SMD 9C06031A20R5FKHFT
RES 20.5ohm 1/10W 1% 0603 SMD

RES 20.5ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-20.5HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20.5HTR-ND
Chip Resistor - Surface Mount 311-20.5HTR-ND
20.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

20.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A20R5FKHFT 311-20.5HTR-ND
Product Name RES 20.5 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details