Yageo USA RES 19.6 OHM 1/10W 1% 0603 SMD 9C06031A19R6FKHFT

Description
RES 19.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 19.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/10W 1% 0603 SMD - 9C06031A19R6FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/10W 1% 0603 SMD
9C06031A19R6FKHFT
RES 19.6 OHM 1/10W 1% 0603 SMD 9C06031A19R6FKHFT
RES 19.6ohm 1/10W 1% 0603 SMD

RES 19.6ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-19.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-19.6HTR-ND
Chip Resistor - Surface Mount 311-19.6HTR-ND
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A19R6FKHFT 311-19.6HTR-ND
Product Name RES 19.6 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details