Yageo USA RES 1.07K OHM 1/10W 1% 0603 SMD 9C06031A1071FKHFT

Description
RES 1.07Kohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 1.07Kohm 1/10W 1% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/10W 1% 0603 SMD - 9C06031A1071FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/10W 1% 0603 SMD
9C06031A1071FKHFT
RES 1.07K OHM 1/10W 1% 0603 SMD 9C06031A1071FKHFT
RES 1.07Kohm 1/10W 1% 0603 SMD

RES 1.07Kohm 1/10W 1% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9C06031A1071FKHFT
Product Name RES 1.07K OHM 1/10W 1% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details