Yageo USA Chip Resistor - Surface Mount 9C04021A33R0FLHF3

Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-33.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-33.0LTR-ND
Chip Resistor - Surface Mount 311-33.0LTR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 33.0 OHM 1/16W 1% 0402 SMD - 9C04021A33R0FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/16W 1% 0402 SMD
9C04021A33R0FLHF3
RES 33.0 OHM 1/16W 1% 0402 SMD 9C04021A33R0FLHF3
RES 33.0ohm 1/16W 1% 0402 SMD

RES 33.0ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-33.0LTR-ND 9C04021A33R0FLHF3
Product Name Chip Resistor - Surface Mount RES 33.0 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details