Yageo USA RES 200 OHM 1/16W 5% 0402 SMD 9C04021A2000JLHF3

Description
RES 200ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 200ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/16W 5% 0402 SMD - 9C04021A2000JLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W 5% 0402 SMD
9C04021A2000JLHF3
RES 200 OHM 1/16W 5% 0402 SMD 9C04021A2000JLHF3
RES 200ohm 1/16W 5% 0402 SMD

RES 200ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-200JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200JTR-ND
Chip Resistor - Surface Mount 311-200JTR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A2000JLHF3 311-200JTR-ND
Product Name RES 200 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details