The 911KD14J is a metal oxide varistor (MOV) in the 14D series, designed for transient voltage suppression in electronic circuits. It has a varistor voltage of 910 V (±10%) at 1 mA, a maximum allowable AC voltage of 550 V, and a maximum DC voltage of 745 V. The device can withstand a peak surge current of 175 A (10/1000 μs) and dissipates up to 255 J of energy. It features a low clamping ratio, no follow-on current, and a typical capacitance of 220 pF at 1 kHz. The varistor operates within a temperature range of -40°C to +105°C, meets MSL level 1 per J-STD-020, and is certified by UL, CSA, and VDE. It has a disk package with straight leads and a diameter of 14 mm to 16.5 mm.
Varistor, Product overview: 911KD14J from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-911KD14J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-911KD14J |
| Product Name | Circuit Protection Fuse |