R75H 125C Film PP Met 2.7 uF 5% 630VDC
R75H 125C Film PP Met 2.7 uF 5% 630VDC
R75H 125C Film PP Met 2.7 uF 5% 630VDC
| RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2126694 | 2126695P |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive |