R75H 125C Film PP Met 3.3 uF 5% 250VDC
R75H 125C Film PP Met 3.3 uF 5% 250VDC
R75H 125C Film PP Met 3.3 uF 5% 250VDC
| RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2126597P | 2126596 |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive |
| RoHS Compliant | Yes | Yes |