Yageo USA
Varistors, MOVs
511KH07-AT
Description
MOV 510V 1.2KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Description
MOV 510V 1.2KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
13-511KH07-AT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Through Hole; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10.2 volts
View Details
Lead Style
None
Mounting Option
Surface Mount Technology
Operating AC Voltage
250 volts
View Details