Yageo USA Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Yageo 471KD10-TR

Description
VARISTOR, MOV, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:10D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:10D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Yageo - 29AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Yageo
29AH1805
Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Yageo 29AH1805
VARISTOR, MOV, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:10D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 775V, DISC 10MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:10D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH1805
Product Name Varistor, Mov, 775V, Disc 10Mm; Voltage Rating Vac Yageo
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes, Rectifiers - Single - 60EPU04PBF - 1129583-60EPU04PBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details