Yageo USA Gas Discharge Tube Arresters (GDT) - 4532-601-LF 4532-601-LF

Description
Manufacturer: Yageo Win Source Part Number: 856092-4532-601-LF Series: 4532 Features: Gas Discharge Tube 601 V 2 Pole Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.30.8000 Other Part Number: 13-4532-601-LFCT, 13-4532-601-LFDKR, 13-4532-601-LFTR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 856092-4532-601-LF Series: 4532 Features: Gas Discharge Tube 601 V 2 Pole Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.30.8000 Other Part Number: 13-4532-601-LFCT, 13-4532-601-LFDKR, 13-4532-601-LFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 4532-601-LF
856092-4532-601-LF
Gas Discharge Tube Arresters (GDT) - 4532-601-LF 856092-4532-601-LF
Manufacturer: Yageo Win Source Part Number: 856092-4532-601-LF Series: 4532 Features: Gas Discharge Tube 601 V 2 Pole Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.30.8000 Other Part Number: 13-4532-601-LFCT, 13-4532-601-LFDKR, 13-4532-601-LFTR

Manufacturer: Yageo
Win Source Part Number: 856092-4532-601-LF
Series: 4532
Features: Gas Discharge Tube 601 V 2 Pole
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.30.8000
Other Part Number: 13-4532-601-LFCT, 13-4532-601-LFDKR, 13-4532-601-LFTR

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-601-LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-601-LFCT-ND
Gas Discharge Tube Arresters (GDT) 13-4532-601-LFCT-ND
Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-601-LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-601-LFDKR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-601-LFDKR-ND
Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-601-LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-601-LFTR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-601-LFTR-ND
Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 601V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Gdt, 600V, 1Ka, 2 Terminal Smd Rohs Compliant Yageo - 61AK2964 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 600V, 1Ka, 2 Terminal Smd Rohs Compliant Yageo
61AK2964
Gdt, 600V, 1Ka, 2 Terminal Smd Rohs Compliant Yageo 61AK2964
GDT, 600V, 1KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

GDT, 600V, 1KA, 2 TERMINAL SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 856092-4532-601-LF 13-4532-601-LFCT-ND 13-4532-601-LFTR-ND 61AK2964
Product Name Gas Discharge Tube Arresters (GDT) - 4532-601-LF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 600V, 1Ka, 2 Terminal Smd Rohs Compliant Yageo
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details