EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X5600S102

Description
Gas Discharge Tube 2000V 2000A (2kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 2000V 2000A (2kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5881-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5881-ND
Gas Discharge Tube Arresters (GDT) 495-5881-ND
Gas Discharge Tube 2000V 2000A (2kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2000V 2000A (2kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 2Kv, Axial; Product Range Epcos - 79Y4092 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 2Kv, Axial; Product Range Epcos
79Y4092
Surge Arrester, 2Kv, Axial; Product Range Epcos 79Y4092
SURGE ARRESTER, 2KV, AXIAL; Product Range:EM2000X Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:4.1kV; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 2KV, AXIAL; Product Range:EM2000X Series; DC Breakover Voltage:2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:4.1kV; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5881-ND 79Y4092
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 2Kv, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678423 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
U-Series Two Electrode Gas Tube Arrester - U-6B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 495-76122-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers