Yageo USA Gas Discharge Tube Arresters (GDT) 3RM800L-8/B

Description
Gas Discharge Tube 800V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-3RM800L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-3RM800L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-3RM800L-8/B-ND
Gas Discharge Tube 800V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 800V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361212-3RM800L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361212-3RM800L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361212-3RM800L-8/B
Win Source Part Number: 1361212-3RM800L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-8 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 800 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes

Win Source Part Number: 1361212-3RM800L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 3R-8
Package: Box
Product Status: Active
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 800 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-3RM800L-8/B-ND 1361212-3RM800L-8/B
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2017-23-SMC-RPLFTR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 8.00mm Tabbed SMD
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCA38-231M-R10-FS2-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details