Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-23-SMC-RPLF

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2017-23-SMC-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-23-SMC-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-23-SMC-RPLFTR-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Gas Discharge Tube 230V 10000A (10kA) ±20% 2 Pole Surface Mount Vertical

Buy Now Datasheet
Gas Discharge Tube, 230V, Smd; Product Range Bourns - 78Y4453 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Smd; Product Range Bourns
78Y4453
Gas Discharge Tube, 230V, Smd; Product Range Bourns 78Y4453
GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, SMD; Product Range:2017 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-23-SMC-RPLFTR-ND 78Y4453
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031060P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-25-A-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 495-7269-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 2-SMD Cylinder Square End
View Details
3 suppliers