Yageo USA Gas Discharge Tube Arresters (GDT) 2RL600M-6

Description
Gas Discharge Tube 600V 5000A (5kA) ±20% 1 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 5000A (5kA) ±20% 1 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-2RL600M-6TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-2RL600M-6TR-ND
Gas Discharge Tube Arresters (GDT) 13-2RL600M-6TR-ND
Gas Discharge Tube 600V 5000A (5kA) ±20% 1 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) ±20% 1 Pole Surface Mount

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361274-2RL600M-6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361274-2RL600M-6
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361274-2RL600M-6
Win Source Part Number: 1361274-2RL600M-6 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 2R-6 Product Status: Active Package / Case: 2-SMD Cylinder Square End Mounting Type: Surface Mount HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 600 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 1 Fail Short: No

Win Source Part Number: 1361274-2RL600M-6
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-6
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 600 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 1
Fail Short: No

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-2RL600M-6TR-ND 1361274-2RL600M-6
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details