Win Source Part Number: 1361219-2RL470M-6
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 2R-6
Product Status: Active
Package / Case: 2-SMD Cylinder Square End
Mounting Type: Surface Mount
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 1
Fail Short: No
Gas Discharge Tube 470V 5000A (5kA) ±20% 1 Pole Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1361219-2RL470M-6 | 13-2RL470M-6TR-ND |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |