Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG31.5L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG31.5L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG31.5L
Two Terminal High Voltage Gas Plasma Arresters CG31.5L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG31.5L
915287-CG31.5L
Gas Discharge Tube Arresters (GDT) - CG31.5L 915287-CG31.5L
Manufacturer: Littelfuse Inc. Win Source Part Number: 915287-CG31.5L Series: CG3 Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole Package: Tray Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8535.40.0000 Other Part Number: 420-1105-ND, CG3-1.5L, F2760, CG315L, 420-1105

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915287-CG31.5L
Series: CG3
Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole
Package: Tray
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8535.40.0000
Other Part Number: 420-1105-ND, CG3-1.5L, F2760, CG315L, 420-1105

Buy Now Datasheet
Gas Discharge Tubes - 7606734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
7606734
Gas Discharge Tubes 7606734
2 Pole GDT 31.5V 10KA CG

2 Pole GDT 31.5V 10KA CG

Supplier's Site
Gas Discharge Tubes - 1732653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gas Discharge Tubes
1732653
Gas Discharge Tubes 1732653
2 Pole GDT 31.5V 10KA CG

2 Pole GDT 31.5V 10KA CG

Supplier's Site
Gas Discharge Tube Arresters (GDT) - F2760-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2760-ND
Gas Discharge Tube Arresters (GDT) F2760-ND
Gas Discharge Tube 1500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 1500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 1.5Kv; Product Range Littelfuse - 76R0888 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 1.5Kv; Product Range Littelfuse
76R0888
Gas Discharge Tube, 1.5Kv; Product Range Littelfuse 76R0888
GAS DISCHARGE TUBE, 1.5KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 1.5KV; Product Range:CG3 Series; DC Breakover Voltage:1.5kV; GDT Case Style:2 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:2kV; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG31.5L 915287-CG31.5L 7606734 F2760-ND 76R0888
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) - CG31.5L Gas Discharge Tubes Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 1.5Kv; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 1800 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Low to Medium Surge GDT, 3 Terminal, 5 mm, No Leads - GTCN35-900M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details