RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 1000 ppm, 0.043ohm, SURFACE MOUNT, 1218
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | 232273564430L |
| Product Name | RESISTOR, CURRENT SENSE, METAL GLAZE/THICK FILM, 1 W, 5 %, 1000 ppm, 0.043 ohm, SURFACE MOUNT, 1218 |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0430 ohms |