KEMET Electronics Corporation Capacitors - Ceramic Capacitors 20HV20B102KC

Description
Win Source Part Number: 1350081-20HV20B102KC Category: Capacitors - Ceramic Capacitors Series: HV RAD-LDD Indust X7R HV Features: High Voltage, High Temperature Package: Bulk Size / Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) Applications: Downhole Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Base Product Number: 20HV20B California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350081-20HV20B102KC Category: Capacitors - Ceramic Capacitors Series: HV RAD-LDD Indust X7R HV Features: High Voltage, High Temperature Package: Bulk Size / Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) Applications: Downhole Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Base Product Number: 20HV20B California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1350081-20HV20B102KC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1350081-20HV20B102KC
Capacitors - Ceramic Capacitors 1350081-20HV20B102KC
Win Source Part Number: 1350081-20HV20B102KC Category: Capacitors - Ceramic Capacitors Series: HV RAD-LDD Indust X7R HV Features: High Voltage, High Temperature Package: Bulk Size / Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) Applications: Downhole Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Base Product Number: 20HV20B California Prop 65: Warning Information

Win Source Part Number: 1350081-20HV20B102KC
Category: Capacitors - Ceramic Capacitors
Series: HV RAD-LDD Indust X7R HV
Features: High Voltage, High Temperature
Package: Bulk
Size / Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm)
Applications: Downhole
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 1
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Lead Spacing: 0.170" (4.32mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Base Product Number: 20HV20B
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Capacitor Ceramic Multilayer (MLCC) Product overview: 20HV20B102KC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20HV20B102KC can be used for catalog matching and distributor lookup.

Capacitor Ceramic Multilayer (MLCC) Product overview: 20HV20B102KC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20HV20B102KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 20HV20B102KC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
20HV20B102KC
Ceramic Capacitors 20HV20B102KC
CAP CER 1000PF 2KV X7R RADIAL

CAP CER 1000PF 2KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1350081-20HV20B102KC 60-20HV20B102KC 20HV20B102KC
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1000 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details