KEMET Electronics Corporation Aluminium Capacitors 100MS26ACMA1STD

Description
Capacitor Motor Start MS 260V 100uF
Request a Quote Datasheet
Description
Capacitor Motor Start MS 260V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1511547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511547
Aluminium Capacitors 1511547
Capacitor Motor Start MS 260V 100uF

Capacitor Motor Start MS 260V 100uF

Supplier's Site
Aluminium Capacitors - 1511521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511521
Aluminium Capacitors 1511521
Capacitor Motor Start MS 260V 100uF

Capacitor Motor Start MS 260V 100uF

Supplier's Site
Cap, 100Μf, 260Vac, Alu Elec, Can; Capacitance Kemet - 17AC7240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 260Vac, Alu Elec, Can; Capacitance Kemet
17AC7240
Cap, 100Μf, 260Vac, Alu Elec, Can; Capacitance Kemet 17AC7240
CAP, 100µF, 260VAC, ALU ELEC, CAN; Capacitance:100µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 100µF, 260VAC, ALU ELEC, CAN; Capacitance:100µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 100MS26ACMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
100MS26ACMA1STD
Capacitors - Aluminum Electrolytic Capacitors 100MS26ACMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1511547 17AC7240 100MS26ACMA1STD
Product Name Aluminium Capacitors Cap, 100Μf, 260Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details