- Trained on our vast library of engineering resources.

Nexperia B.V. Transient voltage suppressor in DSN1608-2 for mobile applications PTVS10VZ1USKYL

Description
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 75 A (8/20 µs pulse) Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.11 Ω Reverse current: IRM = 0.1 nA typ. Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient voltage suppressor in DSN1608-2 for mobile applications - PTVS10VZ1USKYL - Nexperia B.V.
Nijmegen, Netherlands
Transient voltage suppressor in DSN1608-2 for mobile applications
PTVS10VZ1USKYL
Transient voltage suppressor in DSN1608-2 for mobile applications PTVS10VZ1USKYL
Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package. Features and benefits Rated peak pulse current: IPPM = 75 A (8/20 µs pulse) Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse) Dynamic resistance Rdyn = 0.11 Ω Reverse current: IRM = 0.1 nA typ. Very low package height: 0.29 mm Applications Power supply protection Industrial application Power management

Unidirectional Transient Voltage Suppressor (TVS) in a very small leadless DSN1608-2 (SOD964) package.

Features and benefits

  • Rated peak pulse current: IPPM = 75 A (8/20 µs pulse)
  • Rated peak pulse power: PPPM = 2000 W (8/20 µs pulse)
  • Dynamic resistance Rdyn = 0.11 Ω
  • Reverse current: IRM = 0.1 nA typ.
  • Very low package height: 0.29 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
 - PTVS10VZ1USKYL - Rochester Electronics
Newburyport, MA, United States
DIODES NOT PHOTOSENSITIVE/LED

DIODES NOT PHOTOSENSITIVE/LED

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS10VZ1USKYL
TVS Diodes / ESD Suppressors PTVS10VZ1USKYL
TVS Diodes / ESD Suppressors PTVS10VZ1USK/DSN1608 -2/REEL 7

TVS Diodes / ESD Suppressors PTVS10VZ1USK/DSN1608-2/REEL 7

Supplier's Site Datasheet
TVS Diodes - 1727-2744-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2744-2-ND
TVS Diodes 1727-2744-2-ND
18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

Supplier's Site Datasheet
TVS Diodes - 1727-2744-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2744-1-ND
TVS Diodes 1727-2744-1-ND
18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

Supplier's Site Datasheet
TVS Diodes - 1727-2744-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2744-6-ND
TVS Diodes 1727-2744-6-ND
18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS10VZ1USKYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS10VZ1USKYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS10VZ1USKYL
TVS DIODE 10VWM 18.2VC DSN1608-2

TVS DIODE 10VWM 18.2VC DSN1608-2

Supplier's Site
Tvs Diode Rohs Compliant Nexperia - 29AK4143 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4143
Tvs Diode Rohs Compliant Nexperia 29AK4143
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics VAST STOCK CO., LIMITED DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS10VZ1USKYL PTVS10VZ1USKYL PTVS10VZ1USKYL 1727-2744-2-ND PTVS10VZ1USKYL 29AK4143
Product Name Transient voltage suppressor in DSN1608-2 for mobile applications TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD964 DSN-1608-2 0603 (1608 Metric) DSN1608-2
VBR 12 volts 11.1 volts 11.1 volts
Tj 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAS516-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
2 suppliers
20 V, 2 A very low VF Schottky barrier rectifier - PMEG2020EJ-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F
RoHS Compliant RoHS
View Details
400 W Transient Voltage Suppressor - PTVS10VS1UR,115 - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details
5 suppliers