KEMET 080MS26ACMA1STD Capacitor
KEMET 080MS26ACMA1STD Capacitor
CAP ALUM MOTOR START RUN
CAP, 80µF, 260VAC, ALU ELEC, CAN; Capacitance:80µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1511550 | 080MS26ACMA1STD | 17AC7232 |
| Product Name | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 80Μf, 260Vac, Alu Elec, Can; Capacitance Kemet |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | |
| Technology | Single-Layer |