KEMET Electronics Corporation Aluminium Capacitors 080MS26AAMK1STD

Description
KEMET 080MS26AAMK1STD Capacitor
Request a Quote Datasheet
Description
KEMET 080MS26AAMK1STD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1511538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511538
Aluminium Capacitors 1511538
KEMET 080MS26AAMK1STD Capacitor

KEMET 080MS26AAMK1STD Capacitor

Supplier's Site
Aluminium Capacitors - 1511565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1511565
Aluminium Capacitors 1511565
Capacitor Motor Start MS 260VAC 80uF

Capacitor Motor Start MS 260VAC 80uF

Supplier's Site
Cap, 80Μf, 260Vac, Alu Elec, Can; Capacitance Kemet - 17AC7231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 80Μf, 260Vac, Alu Elec, Can; Capacitance Kemet
17AC7231
Cap, 80Μf, 260Vac, Alu Elec, Can; Capacitance Kemet 17AC7231
CAP, 80µF, 260VAC, ALU ELEC, CAN; Capacitance:80µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:± 10%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; LeadRoHS Compliant: Yes

CAP, 80µF, 260VAC, ALU ELEC, CAN; Capacitance:80µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:± 10%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 080MS26AAMK1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
080MS26AAMK1STD
Capacitors - Aluminum Electrolytic Capacitors 080MS26AAMK1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1511538 1511565 17AC7231 080MS26AAMK1STD
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 80Μf, 260Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details