KEMET Electronics Corporation Motor Start, Motor Run Capacitors (AC) 080MD22ABMK1STD

Description
80µF 220V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 500 Hrs @ 70°C
Request a Quote Datasheet
Description
80µF 220V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 500 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 399-080MD22ABMK1STD-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
399-080MD22ABMK1STD-ND
Motor Start, Motor Run Capacitors (AC) 399-080MD22ABMK1STD-ND
80µF 220V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 500 Hrs @ 70°C

80µF 220V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals 500 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 080MD22ABMK1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
080MD22ABMK1STD
Capacitors - Aluminum Electrolytic Capacitors 080MD22ABMK1STD
CAP ALUM 80UF 10% 220V QC TERM

CAP ALUM 80UF 10% 220V QC TERM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 399-080MD22ABMK1STD-ND 080MD22ABMK1STD
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Aluminum Electrolytic Capacitors
Applications Motors / Motor Starting Motors / Motor Starting; Motor Start
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 80 microF 80 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Chassis Mount Bolt-on; Radial, Can - QC Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details