Bell & Gossett, a xylem brand Pressure Independent Flow Limiting Valves Circuit Sentry

Description
Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports. The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves are not for use in potable water systems. Features and Benefits Optimize the operating performance of HVAC systems Save energy; save time; increase comfort Keeps constant fluid flow, automatically compensating for fluctuating pressure conditions Unique diaphragm pressure control element allows one cartridge for most systems Large open flow paths for clog-free operation Union connection allows for maximum piping flexibility and elimination of unnecessary pipe fittings No requirement on pipe lengths before and after the valve for easier application and piping Broad product size range ( 1/2′ to 20′ )
Datasheet
Description
Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports. The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves are not for use in potable water systems. Features and Benefits Optimize the operating performance of HVAC systems Save energy; save time; increase comfort Keeps constant fluid flow, automatically compensating for fluctuating pressure conditions Unique diaphragm pressure control element allows one cartridge for most systems Large open flow paths for clog-free operation Union connection allows for maximum piping flexibility and elimination of unnecessary pipe fittings No requirement on pipe lengths before and after the valve for easier application and piping Broad product size range ( 1/2′ to 20′ )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Independent Flow Limiting Valves - Circuit Sentry - Bell & Gossett, a xylem brand
Morton Grove, IL, USA
Pressure Independent Flow Limiting Valves
Circuit Sentry
Pressure Independent Flow Limiting Valves Circuit Sentry
Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports. The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves are not for use in potable water systems. Features and Benefits Optimize the operating performance of HVAC systems Save energy; save time; increase comfort Keeps constant fluid flow, automatically compensating for fluctuating pressure conditions Unique diaphragm pressure control element allows one cartridge for most systems Large open flow paths for clog-free operation Union connection allows for maximum piping flexibility and elimination of unnecessary pipe fittings No requirement on pipe lengths before and after the valve for easier application and piping Broad product size range ( 1/2′ to 20′ )

Calibrated automatic flow limiting valves with a precision machined ball type shutoff valve, and commissioning measurement ports.

The valves are designed for flow limiting-style balancing of both HVAC cooling and heating circuits; the valves are not for use in potable water systems.

Features and Benefits

  • Optimize the operating performance of HVAC systems
  • Save energy; save time; increase comfort
  • Keeps constant fluid flow, automatically compensating for fluctuating pressure conditions
  • Unique diaphragm pressure control element allows one cartridge for most systems
  • Large open flow paths for clog-free operation
  • Union connection allows for maximum piping flexibility and elimination of unnecessary pipe fittings
  • No requirement on pipe lengths before and after the valve for easier application and piping
  • Broad product size range ( 1/2″ to 20″ )
Supplier's Site Datasheet

Technical Specifications

  Bell & Gossett, a xylem brand
Product Category Industrial Valves
Product Number Circuit Sentry
Product Name Pressure Independent Flow Limiting Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Manual Control Valves - 1215648 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Aluminum; Aluminium
Media Air
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details