Xylem Pump Repair Kit 6303-0003

Description
NITRILE IMPELLER KIT, 12 BLADE, 2X7/8X5/16. FREE 2 YEAR RADWELL WARRANTY
Description
NITRILE IMPELLER KIT, 12 BLADE, 2X7/8X5/16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 54866050 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
54866050
Pump Repair Kit 54866050
NITRILE IMPELLER KIT, 12 BLADE, 2X7/8X5/16. FREE 2 YEAR RADWELL WARRANTY

NITRILE IMPELLER KIT, 12 BLADE, 2X7/8X5/16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 54866050
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
12B65-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details