Xylem Motor Driven Pump 189132

Description
IMPELLER, 2 3/4", FULL RUNNER. FREE 2 YEAR RADWELL WARRANTY
Description
IMPELLER, 2 3/4", FULL RUNNER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 51293863 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
51293863
Motor Driven Pump 51293863
IMPELLER, 2 3/4", FULL RUNNER. FREE 2 YEAR RADWELL WARRANTY

IMPELLER, 2 3/4", FULL RUNNER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 51293863
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

84A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 1253593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 0.0 psi (0.0071 m of Water)
Media Temperature 140 F (60 C)
Power Source 3 → 6 v
View Details