Xuron Corporation Braid, Desoldering, 2.8Mm X 4.6M, Copper; Braid Material Xuron W4015-4

Description
BRAID, DESOLDERING, 2.8Mm x 4.6M, COPPER; Braid Material:Copper; Width:2.8mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA
Datasheet
Description
BRAID, DESOLDERING, 2.8Mm x 4.6M, COPPER; Braid Material:Copper; Width:2.8mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, 2.8Mm X 4.6M, Copper; Braid Material Xuron - 55X2209 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, 2.8Mm X 4.6M, Copper; Braid Material Xuron
55X2209
Braid, Desoldering, 2.8Mm X 4.6M, Copper; Braid Material Xuron 55X2209
BRAID, DESOLDERING, 2.8Mm x 4.6M, COPPER; Braid Material:Copper; Width:2.8mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA

BRAID, DESOLDERING, 2.8Mm x 4.6M, COPPER; Braid Material:Copper; Width:2.8mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55X2209
Product Name Braid, Desoldering, 2.8Mm X 4.6M, Copper; Braid Material Xuron
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details