Xuron Corporation Braid Dispenser, 0.9Mm X 4.6M, Copper; Braid Material Xuron 1000-1

Description
BRAID DISPENSER, 0.9Mm x 4.6M, COPPER; Braid Material:Copper; Width:0.9mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA
Datasheet
Description
BRAID DISPENSER, 0.9Mm x 4.6M, COPPER; Braid Material:Copper; Width:0.9mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Dispenser, 0.9Mm X 4.6M, Copper; Braid Material Xuron - 55X2217 - Newark, An Avnet Company
Chicago, IL, United States
Braid Dispenser, 0.9Mm X 4.6M, Copper; Braid Material Xuron
55X2217
Braid Dispenser, 0.9Mm X 4.6M, Copper; Braid Material Xuron 55X2217
BRAID DISPENSER, 0.9Mm x 4.6M, COPPER; Braid Material:Copper; Width:0.9mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA

BRAID DISPENSER, 0.9Mm x 4.6M, COPPER; Braid Material:Copper; Width:0.9mm; Length:4.6m; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55X2217
Product Name Braid Dispenser, 0.9Mm X 4.6M, Copper; Braid Material Xuron
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631934 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details