Xtralis Filter/Dryer VSP-962

Description
REPLACEMENT FILTER CARTRIDGE, FIELD REPLACEABLE, SINGLE CARTRIDGE, COARSE PARTICLE FILTERING, FOR VESDA VEU/VEP/VES DETECTORS. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER CARTRIDGE, FIELD REPLACEABLE, SINGLE CARTRIDGE, COARSE PARTICLE FILTERING, FOR VESDA VEU/VEP/VES DETECTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 74412714 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
74412714
Filter/Dryer 74412714
REPLACEMENT FILTER CARTRIDGE, FIELD REPLACEABLE, SINGLE CARTRIDGE, COARSE PARTICLE FILTERING, FOR VESDA VEU/VEP/VES DETECTORS. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER CARTRIDGE, FIELD REPLACEABLE, SINGLE CARTRIDGE, COARSE PARTICLE FILTERING, FOR VESDA VEU/VEP/VES DETECTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
VESDA HVAC VSP-962

VESDA HVAC VSP-962

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 74412714
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
120mm Plastic Fan Filter Assembly with 30PPI Media - 09450-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 2560638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Paper
Airflow 1494 SCFM (2540 m³/hr)
View Details