Xsens Technologies BV Mems Module, Gyroscope/accelero/magneto; Mems Module Function Xsens MTI-30-2A8G4

Description
MEMS MODULE, GYROSCOPE/ACCELERO/M AGNETO; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:4.5V; Supply Voltage Max:34V; Sensor Case Style:Module; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, GYROSCOPE/ACCELERO/M AGNETO; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:4.5V; Supply Voltage Max:34V; Sensor Case Style:Module; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, Gyroscope/accelero/magneto; Mems Module Function Xsens - 69AC6241 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Gyroscope/accelero/magneto; Mems Module Function Xsens
69AC6241
Mems Module, Gyroscope/accelero/magneto; Mems Module Function Xsens 69AC6241
MEMS MODULE, GYROSCOPE/ACCELERO/M AGNETO; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:4.5V; Supply Voltage Max:34V; Sensor Case Style:Module; No. of Pins:- RoHS Compliant: Yes

MEMS MODULE, GYROSCOPE/ACCELERO/MAGNETO; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:4.5V; Supply Voltage Max:34V; Sensor Case Style:Module; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AC6241
Product Name Mems Module, Gyroscope/accelero/magneto; Mems Module Function Xsens
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Temperature & Humidity Sensor ICs - 1905278P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details