The CCGS15-48-05S/DIN is a 15W DC-DC converter in a DIN-rail mount package, designed for industrial automation and process control applications. It accepts an input voltage range of 18 to 76 VDC and provides a regulated 5 VDC single output. The unit measures 52.0 x 31.9 x 93.0 mm and weighs 115 g. It features remote on/off control, an output voltage adjustment trimpot, and a power status LED. The converter is certified to IEC/EN/UL/CSA 62368-1 with CE and UKCA marks, operates from -20 to +70 °C, and meets EN55011/EN55032-A and FCC Class A EMI standards. It includes hiccup-mode overcurrent protection and is backed by a five-year warranty.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-48-05S/DIN |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 5.0 volts |