XP Power VEL05 Series AC-DC Adapters VEL05US090-XX-JA

Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet
Description
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEL05 Series AC-DC Adapters - VEL05US090-XX-JA - XP Power
Sunnyvale, CA, USA
VEL05 Series AC-DC Adapters
VEL05US090-XX-JA
VEL05 Series AC-DC Adapters VEL05US090-XX-JA
Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product

Features:

  • Energy Efficiency Level VI
  • Barrel Jack & USB Versions
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 5.0 V to 12.0 V
  • Class II Construction
  • Low Cost

A 'Green XP Power' product

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VEL05US090-XX-JA
Product Name VEL05 Series AC-DC Adapters
Type AC / DC Adapter
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details