XP Power AC DC Desktop, Wall Power Adapters VEC65US19

Description
19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3103-ND
AC DC Desktop, Wall Power Adapters 1470-3103-ND
19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 19V, 3.42A; Power Supply Approvals Xp Power - 71Y7892 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 3.42A; Power Supply Approvals Xp Power
71Y7892
Adaptor, Ac-Dc, 19V, 3.42A; Power Supply Approvals Xp Power 71Y7892
ADAPTOR, AC-DC, 19V, 3.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 3.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 19V, 3.42A; No. Of Outputs Xp Power - 78Y5060 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 3.42A; No. Of Outputs Xp Power
78Y5060
Adaptor, Ac-Dc, 19V, 3.42A; No. Of Outputs Xp Power 78Y5060
ADAPTOR, AC-DC, 19V, 3.42A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 3.42A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3103-ND 71Y7892
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 19V, 3.42A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 65 C (32 to 149 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details