XP Power VEC40 Series AC-DC Adapters VEC40US12

Description
Energy Efficiency Level VI
Request a Quote Datasheet
Description
Energy Efficiency Level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEC40 Series AC-DC Adapters - VEC40US12 - XP Power
Sunnyvale, CA, USA
VEC40 Series AC-DC Adapters
VEC40US12
VEC40 Series AC-DC Adapters VEC40US12
Energy Efficiency Level VI

Energy Efficiency Level VI

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3095-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3095-ND
AC DC Desktop, Wall Power Adapters 1470-3095-ND
12V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 3.33A; Power Supply Approvals Xp Power - 71Y7884 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3.33A; Power Supply Approvals Xp Power
71Y7884
Adaptor, Ac-Dc, 12V, 3.33A; Power Supply Approvals Xp Power 71Y7884
ADAPTOR, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 12V, 3.33A; No. Of Outputs Xp Power - 78Y5052 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3.33A; No. Of Outputs Xp Power
78Y5052
Adaptor, Ac-Dc, 12V, 3.33A; No. Of Outputs Xp Power 78Y5052
ADAPTOR, AC-DC, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEC40US12 1470-3095-ND 71Y7884
Product Name VEC40 Series AC-DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 3.33A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Applications Instrumentation
Operating Temperature 0 to 65 C (32 to 149 F) 0 to 65 C (32 to 149 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 3.33 amps 3.33 amps 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227700 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details