Infineon Technologies AG Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon IR3846MTRPBF

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:35A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9530 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
45X9530
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon 45X9530
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:35A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:26Pins; Output Current:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45X9530
Product Name Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers