Triad Magnetics AC DC Desktop, Wall Power Adapters WDU6-200

Description
6V 1.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6V 1.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2322-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2322-ND
AC DC Desktop, Wall Power Adapters 237-2322-ND
6V 1.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

6V 1.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 200Ma, 6V; Power Supply Approvals Triad Magnetics - 73K6298 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 200Ma, 6V; Power Supply Approvals Triad Magnetics
73K6298
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 200Ma, 6V; Power Supply Approvals Triad Magnetics 73K6298
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 200mA, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:6V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 200mA, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:6V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2322-ND 73K6298
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 3W, 200Ma, 6V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 6.0 volts
DC Output Voltage 6.0 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1626-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details