Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-3000-R

Description
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1416-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1416-ND
AC DC Desktop, Wall Power Adapters 237-1416-ND
4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 13.5W, 4.5V; Power Supply Approvals Triad Magnetics - 83T4299 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 13.5W, 4.5V; Power Supply Approvals Triad Magnetics
83T4299
Ac-Dc Converter, External Plug In, 1 O/p, 13.5W, 4.5V; Power Supply Approvals Triad Magnetics 83T4299
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 13.5W, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:4.5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 13.5W, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:13.5W; Output Voltage - Output 1:4.5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1416-ND 83T4299
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 13.5W, 4.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1440-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details