Altech Corp. 45 W Single Phase Single Output Low Profile Power Supplies PS-4515

Description
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet
Description
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Flemington, NJ, USA
45 W Single Phase Single Output Low Profile Power Supplies
PS-4515
45 W Single Phase Single Output Low Profile Power Supplies PS-4515
Features: Cooling by Free Air Convection Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty

Features:

  • Cooling by Free Air Convection
  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
Buy Now Datasheet
PwrSup;AC-DC;Out 15VDC;In 85 to 264/124to 370VAC/VDC;DIN Rail;Enclosed;45W;1 - 70075525 - Allied Electronics, Inc.
Fort Worth, TX, USA
PwrSup;AC-DC;Out 15VDC;In 85 to 264/124to 370VAC/VDC;DIN Rail;Enclosed;45W;1
70075525
PwrSup;AC-DC;Out 15VDC;In 85 to 264/124to 370VAC/VDC;DIN Rail;Enclosed;45W;1 70075525
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty. UL508 Listed Installed on DIN Rail TS35/7.5 or 15 Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling by Free Air Convection< Worldwide Approvals Universal AC Input Three-Year Warranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.

  • UL508 Listed
  • Installed on DIN Rail TS35/7.5 or 15
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling by Free Air Convection<
  • Worldwide Approvals
  • Universal AC Input
  • Three-Year Warranty
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PS-4515 70075525
Product Name 45 W Single Phase Single Output Low Profile Power Supplies PwrSup;AC-DC;Out 15VDC;In 85 to 264/124to 370VAC/VDC;DIN Rail;Enclosed;45W;1
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -10 to 50 C (14 to 122 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Power 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power Supplies - PSC-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 8.33 amps
View Details
2 suppliers
Power Supplies - CBI4810AP - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers