The CCG3-24-15DF is a 3W isolated DC-DC converter with a ±15V dual output, designed for operation from a 9 to 36VDC input. It is available in a through-hole mounting configuration with board coating for harsh environments, and provides 1,500Vdc input-to-output isolation. The converter operates with up to 84% efficiency at nominal input and maintains line and load regulation within ±20mV. It supports ambient temperatures from -40 to +100°C and is certified to IEC62368-1.
DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
DC-DC CONVERTER, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG3-24-15DF | 30AK8158 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 15V/-15V, 0.1A/-0.1A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 | RoHS Compliant |