The iBF series is a 12 A non-isolated SMT point-of-load DC-DC converter with a DOSA-compatible footprint, available in LGA or EPC format for flexible PCB layout. It operates from a 4.5 V to 14 V input, provides an adjustable output voltage from 0.70 V to 5.5 V, and achieves efficiency up to 94.5% at 1.2 V to 5 V output. The converter features a 600 kHz switching frequency, ±3% output voltage tolerance, 30 mVpp output ripple, remote on/off, remote sense, and power good signal. It includes hiccup-type overcurrent protection and operates from -40°C to 115°C. The device is housed in a 20.32 mm × 11.43 mm × 8.5 mm package, weighs 5.5 g, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | iBF05012A006V-003-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | DOSA compatible footprint Surface mountable LGA or EPC format |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |