Win Source Part Number: 1350486-JWL5048S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JWL (50W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.43" H (50.8mm x 25.4mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 50 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JWL5048
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350486-JWL5048S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |