Texas Instruments DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020505U

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U - Texas Instruments
Dallas, TX, United States
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP020505U
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020505U
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 2W 5V 400mA DC-DC Converter IC - 132-DCP020505U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 5V 400mA DC-DC Converter IC
132-DCP020505U
Isolated 2W 5V 400mA DC-DC Converter IC 132-DCP020505U
2W 5V Isolated DC/DC Converter, 400mA, SOP, 1kV Isolation Product overview: DCP020505U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020505U can be used for catalog matching and distributor lookup.

2W 5V Isolated DC/DC Converter, 400mA, SOP, 1kV Isolation Product overview: DCP020505U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 5V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 5V, 400mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020505U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2264753 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2264753
DC-DC Converters ICs 2264753
DC/DC Converters, DCP020505U

DC/DC Converters, DCP020505U

Supplier's Site
DC-DC Converters ICs - 2264754 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2264754
DC-DC Converters ICs 2264754
DC/DC Converters, DCP020505U

DC/DC Converters, DCP020505U

Supplier's Site
DC-DC Converters ICs - 2264754P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2264754P
DC-DC Converters ICs 2264754P
DC/DC Converters, DCP020505U

DC/DC Converters, DCP020505U

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP020505U 132-DCP020505U 2264753
Product Name DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters Isolated 2W 5V 400mA DC-DC Converter IC DC-DC Converters ICs
Package Type Other; PDIP,SOP Other; SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts 5 volts 5.25 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.5V 650mA 3.6V DC-DC Converter IC - 132-LMZ10500SEE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers
 - LM3677TL-ADJ/NOPB - Rochester Electronics
Specs
Package Type Other; DSBGA5
Configuration / Function Buck
View Details
2 suppliers
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers