The JTD20 Series DC-DC Converter from XP Power provides dual outputs with a maximum output power of 20W. It features a wide input voltage range of 9-36V or 18-75V, depending on the model, and operates efficiently with an efficiency rating of up to 91%. The converter supports output voltage trimming of ±10% and has a minimum load requirement of 0%. It is designed for a wide operating temperature range of -40°C to +100°C and includes protections for overload and short circuits. The device is housed in a compact metal case with a footprint of 1.6,Äù x 1.0,Äù and offers 3000 VDC isolation. Additionally, it complies with safety standards such as UL/cUL60950-1 and CE directives, making it suitable for various applications.
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-4103-ND | 17AC5154 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.8350 amps | 0.8350 amps |
| DC Input Voltage | 18.0 to 75.0 volts |