XP Power DC DC Converters JTD2024S15

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4100-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4100-ND
DC DC Converters 1470-4100-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Xp Power - 14AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Xp Power
14AC6918
Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Xp Power 14AC6918
DC-DC CONVERTER, 24V, 0.335A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.335A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power - 17AC5151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power
17AC5151
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power 17AC5151
DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4100-ND 14AC6918
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.335A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10360-15-2u-27506 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
AC DC Converters - QGKF-100-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details