XP Power DC DC Converters JTD2024D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4097-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4097-ND
DC DC Converters 1470-4097-ND
Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 665mA, 665mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power - 17AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
17AC5148
Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power 17AC5148
DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:665mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4097-ND 17AC5148
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details