XP Power Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power JTB0548S12

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power - 04R8855 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power
04R8855
Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power 04R8855
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 470mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:470mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04R8855
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 470Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products