XP Power DC DC Converters JTB0548D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 190mA, 190mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 190mA, 190mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTB0548D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTB0548D15-ND
DC DC Converters JTB0548D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 190mA, 190mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 15V -15V 190mA, 190mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Xp Power - 04R8853 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Xp Power
04R8853
Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Xp Power 04R8853
DC-DC CONV, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:190mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:190mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JTB0548D15-ND 04R8853
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F)
DC Output Current 0.1900 amps 0.1900 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details