XP Power DC DC Converters JTB0548D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JTB0548D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTB0548D05-ND
DC DC Converters JTB0548D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 5V, -5V; Power Supply Approvals Xp Power - 04R8851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 5V, -5V; Power Supply Approvals Xp Power
04R8851
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 5V, -5V; Power Supply Approvals Xp Power 04R8851
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JTB0548D05-ND 04R8851
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 18.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - WDU18-250-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details